The MMDT2227HE3 is a dual SOT-363 packaged transistor array containing matched NPN and PNP transistors for general-purpose switching and amplification. It has a collector-emitter voltage rating of 40 V for the NPN and 60 V for the PNP, a collector current limit of 600 mA, and a power dissipation of 200 mW. The device operates from -55°C to +150°C junction temperature, with a thermal resistance of 625°C/W from junction to ambient. It is AEC-Q101 qualified, RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Both transistors have a transition frequency of 250 MHz. The part is supplied in tape and reel packaging with 3,000 units per reel.
TRANS NPN/PNP 40V/60V SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMDT2227HE3-TPTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN; PNP |