MMBTA94-TP is a PNP silicon high-voltage transistor in an SOT-23 package, measuring 2.80 to 3.04 mm in height, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in thickness. It has a collector-base and collector-emitter breakdown voltage of -400 V, a continuous collector current rating of -100 mA, and a power dissipation of 350 mW. The device operates from -55℃ to +150℃, with a thermal resistance of 357℃/W. It meets UL 94 V-0 flammability standards, is RoHS compliant, and is halogen-free. The transition frequency is 50 MHz at -20 V and -10 mA collector current. It is supplied in tape and reel packaging of 3,000 pieces per reel.
TRANS PNP 400V 0.1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MMBTA94-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |