MIP50R12E2ATN-BP is an IGBT module designed for motor drivers, AC and DC servo drives, and UPS systems. It features a 1200 V collector-emitter voltage rating and a continuous collector current of 50 A, with a maximum junction temperature of 175 °C. The module integrates a fast and soft recovery anti-parallel diode and has a low-inductance case. It is packaged in an E2A case with a weight of 300 g and meets UL 94 V-0 flammability requirements. The part is RoHS compliant and has a stray inductance of 60 nH. Thermal resistance from junction to case is 0.29 K/W for the IGBT-inverter section. Short circuit capability is rated at 200 A for 10 µs.
IGBT MODULE 1200V 50A 288W E2A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MIP50R12E2ATN-BP-ND |
| Product Name | IGBT Modules |
| Package Type | Module |