The MIF400R065C2TL is a 650 V, 400 A IGBT module with integrated ultra-fast anti-parallel diodes, designed for high-frequency switching applications such as motion control, UPS, and welding. It features a low VCE(sat) with trench technology, positive temperature coefficient, and 6 µs short-circuit capability. The module operates with a maximum junction temperature of 175°C and meets UL 94 V-0 flammability requirements. It has an isolation voltage of 2500 V, a total power dissipation of 1250 W, and a weight of 315 g. Thermal resistance is 0.12 K/W per IGBT and 0.22 K/W per diode from junction to case, with a case-to-sink thermal resistance of 0.035 K/W when conductive grease is applied. The package is a multi-leaded module with M6 mounting holes and a torque requirement of 3-5 N·m for both module and sink attachment. The part is RoHS compliant and has a lead-free finish.
IGBT MODULE 650V 400A 1250W
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MIF400R065C2TL-BP-ND |
| Product Name | IGBT Modules |
| Package Type | Module |