The MIF150R12C2TL is an IGBT module designed for motor drives, servo amplifiers, UPS, and welding machines, featuring a 1200 V collector-emitter voltage, 150 A continuous collector current, and 833 W total power dissipation. It integrates anti-parallel diodes with 1200 V repetitive peak reverse voltage and 150 A continuous forward current. The module has a low on-state voltage with positive temperature coefficient, a 10 µs short circuit capability, and a low inductance structure. It is housed in a C2 package, weighs 315 g, and has a thermal resistance from junction to case of 0.18 K/W for the IGBT and 0.31 K/W for the diode. The epoxy meets UL 94 V-0 flammability rating, and the part is RoHS compliant. Maximum junction temperature is 175 °C, with an operating junction temperature range of -40 °C to 150 °C. Isolation voltage is 2500 V rms.
IGBT MODULE 1200V 150A 833W
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MIF150R12C2TL-BPTR-ND |
| Product Name | IGBT Modules |
| Package Type | Module |