The MCW3D0N10Y is an N-channel MOSFET using Split Gate Trench technology, housed in a TO-247 package with dimensions of 20.00 to 22.00 mm in length, 15.20 to 16.20 mm in width, and 4.70 to 5.30 mm in height. It has a drain-source voltage rating of 100 V, continuous drain current of 193 A at 25°C, and a maximum power dissipation of 208 W. The device features a low on-resistance of 2.4 to 3.0 mΩ at 10 V gate-source voltage, and a thermal resistance from junction to case of 0.6°C/W. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating, with an operating junction temperature range of -55°C to +150°C.
N-CHANNEL MOSFET,TO-247
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCW3D0N10Y-BP-ND |
| Product Name | Single FETs, MOSFETs |