Qorvo RF JFET Transistors TGF2929-HM

Description
RF JFET Transistors DC-3.5GHz 100W 28V Gain 17.4dB GaN
Description
RF JFET Transistors DC-3.5GHz 100W 28V Gain 17.4dB GaN
Datasheet
Datasheet Summary
Powered by GS/AI

The TGF2929-HM is a 100 W GaN on SiC HEMT RF power transistor operating from DC to 3.5 GHz, designed for high-efficiency amplification in radar, satcom, and communications applications. It is housed in a hermetic package with a metal base and ceramic lid, meeting the NI360 footprint, and is lead-free and RoHS compliant. The device operates at 28 V drain voltage with a typical linear gain of 17.4 dB and drain efficiency of 74.9% at 2 GHz under pulsed conditions. It supports both CW and pulse modes, has a thermal resistance of 1.28 °C/W at 115.2 W CW power dissipation, and exhibits 10:1 VSWR mismatch ruggedness at 3.3 GHz.

Datasheet Summary
Powered by GS/AI

The TGF2929-HM is a 100 W GaN on SiC HEMT RF power transistor operating from DC to 3.5 GHz, designed for high-efficiency amplification in radar, satcom, and communications applications. It is housed in a hermetic package with a metal base and ceramic lid, meeting the NI360 footprint, and is lead-free and RoHS compliant. The device operates at 28 V drain voltage with a typical linear gain of 17.4 dB and drain efficiency of 74.9% at 2 GHz under pulsed conditions. It supports both CW and pulse modes, has a thermal resistance of 1.28 °C/W at 115.2 W CW power dissipation, and exhibits 10:1 VSWR mismatch ruggedness at 3.3 GHz.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF JFET Transistors
TGF2929-HM
RF JFET Transistors TGF2929-HM
RF JFET Transistors DC-3.5GHz 100W 28V Gain 17.4dB GaN

RF JFET Transistors DC-3.5GHz 100W 28V Gain 17.4dB GaN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number TGF2929-HM
Product Name RF JFET Transistors
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZA75R090M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP16
View Details
4 suppliers
JFET - UJ3N065025K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers