MCW075N60FH is an N-channel MOSFET using super-junction technology for high-voltage applications, housed in a TO-247 package measuring 20.00 to 22.00 mm in length, 15.20 to 16.20 mm in width, and 4.70 to 5.30 mm in height. It has a drain-source voltage rating of 600 V, continuous drain current of 41 A at 25°C and 26 A at 100°C, and a maximum power dissipation of 312.5 W. Thermal resistance is 40°C/W junction-to-ambient and 0.4°C/W junction-to-case. The device features a low on-resistance of 65 to 78 mΩ at 10 V gate voltage, a total gate charge of 81 nC, and a reverse recovery time of 115 ns. It meets UL 94 V-0 flammability ratings and is RoHS compliant. The operating and storage junction temperature range is -55°C to +150°C.
N-CHANNEL MOSFET,TO-247
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCW075N60FH-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |