The MCU600N60SH-TP is a power MOSFET designed for high-voltage switching applications, featuring super-junction technology for low conduction loss and low gate charge. It is packaged in a DPAK (TO-252) case, with dimensions of 9.80 to 10.40 mm in length, 6.00 to 6.20 mm in width, and 2.20 to 2.40 mm in height. The device supports a maximum drain-source voltage of 600 V and a continuous drain current of 6.3 A at 25°C, reducing to 4.0 A at 100°C. It has a maximum on-resistance of 613 mΩ at 10 V gate bias and a pulsed drain current of 25.2 A. Thermal resistance is 2.4°C/W junction-to-case and 50°C/W junction-to-ambient.
MOSFET N-CH 600V 6.3A TO252
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU600N60SH-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |