The MCU25P06 is a P-channel MOSFET in a DPAK package designed for switching applications, featuring a drain-source voltage rating of -60 V, a continuous drain current of -25 A at 25°C, and a maximum power dissipation of 90 W. Its on-resistance is 39 to 45 mΩ at -10 V gate voltage and -20 A drain current. The device supports a single pulse avalanche energy of 300 mJ and operates over a junction temperature range of -55°C to +150°C. Thermal resistance is 1.4°C/W junction to case. The package dimensions are 10.40 mm maximum length and 6.70 mm maximum width, with a height of 2.40 mm. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU25P06-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |