Micro Commercial Components Corp. Single FETs, MOSFETs MCU20N15A-TP

Description
MOSFET N-CH DPAK
Request a Quote
Description
MOSFET N-CH DPAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCU20N15A-TP is an N-channel MOSFET in a DPAK (TO-252) package, rated for 150 V drain-source voltage and 20 A continuous drain current. It has a drain-source on-resistance of 49 mΩ at V_GS = 10 V and I_D = 5 A, and a total gate charge of 20.9 nC. The device operates from -55°C to +150°C junction temperature, with a thermal resistance of 2.5°C/W junction to case. It is RoHS compliant and meets UL 94 V-0 flammability rating. The part is supplied in tape and reel packaging with 2,500 pieces per reel.

Datasheet Summary
Powered by GS/AI

MCU20N15A-TP is an N-channel MOSFET in a DPAK (TO-252) package, rated for 150 V drain-source voltage and 20 A continuous drain current. It has a drain-source on-resistance of 49 mΩ at V_GS = 10 V and I_D = 5 A, and a total gate charge of 20.9 nC. The device operates from -55°C to +150°C junction temperature, with a thermal resistance of 2.5°C/W junction to case. It is RoHS compliant and meets UL 94 V-0 flammability rating. The part is supplied in tape and reel packaging with 2,500 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCU20N15A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCU20N15A-TPTR-ND
Single FETs, MOSFETs 353-MCU20N15A-TPTR-ND
MOSFET N-CH DPAK

MOSFET N-CH DPAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCU20N15A-TPTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBF170R1K0M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
4 suppliers