The MCU20N06C-TP is an N-channel MOSFET in a DPAK (TO-252) package, designed for power switching applications with a drain-source voltage rating of 60 V and a continuous drain current of 20 A at 25°C. It features a typical on-resistance of 37 mΩ at VGS=10 V and ID=10 A, and a thermal resistance of 1°C/W from junction to case. The device supports a maximum junction temperature of 150°C and meets UL 94 V-0 flammability rating and RoHS compliance. It is qualified for operation from -55°C to +150°C and includes a pulsed drain current rating of 80 A. The part uses trench power MV MOSFET technology with a halogen-free, 'Green' epoxy formulation. The -TP suffix indicates tape and reel packaging.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU20N06C-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |