The MCU18N20A is an N-channel MOSFET in a DPAK (TO-252) package measuring 10.40 mm maximum length and 6.70 mm maximum width. It has a drain-source voltage rating of 200 V, a continuous drain current of 18 A at 25°C, and a maximum power dissipation of 83.3 W. The junction-to-case thermal resistance is 1.5°C/W. The device operates from -55°C to +150°C and is RoHS compliant and halogen-free with UL 94 V-0 flammability rating. The -TP suffix designates tape and reel packaging, which does not alter the electrical or physical specifications of the part.
MOSFET N-CH ENH FET 200VDS 30VGS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU18N20A-TP-ND |
| Product Name | Single FETs, MOSFETs |