The MCU10P15 is a P-channel MOSFET built with trench technology for switch-mode and linear applications, housed in a DPAK (TO-252) package measuring 10.40 mm maximum in length, 6.70 mm maximum in width, and 4.83 mm typical in height. It operates with a drain-source voltage of -150 V and a gate-source voltage of ±20 V, sustaining a continuous drain current of -10 A at 25°C and -6.3 A at 100°C, with a total power dissipation of 69 W. Junction temperature ranges from -55°C to 150°C, with a thermal resistance of 50°C/W junction-to-ambient and 1.8°C/W junction-to-case. The device is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 3.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU10P15-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |