The MCU05N20A is an N-channel MOSFET in a DPAK (TO-252) package, rated for 200 V drain-source voltage and 5 A continuous drain current at 25°C. It has a maximum power dissipation of 90 W and a junction-to-ambient thermal resistance of 40°C/W. The gate threshold voltage ranges from 2 to 4 V, and the drain-source on-resistance is 0.46 to 0.6 Ω at V_GS=10 V and I_D=2.5 A. The device supports a junction temperature range of -55°C to +150°C and has a single-pulsed avalanche energy of 64 mJ. It is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability standards. The MCU05N20A-TP variant includes tape and reel packaging.
MOSFET N-CH 200VDS 30VGS 5A 78W
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU05N20A-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |