P-channel MOSFET in a DPAK (TO-252) package, rated for -60 V drain-source voltage and -19 A continuous drain current at 25°C, with a maximum power dissipation of 43 W. The device has a junction-to-case thermal resistance of 3.5°C/W and an operating junction temperature range of -55°C to +175°C. It meets UL 94 V-0 flammability rating and is RoHS compliant with a halogen-free epoxy formulation. The part includes a body diode with a forward voltage of -1.2 V at -10 A and a single-pulse avalanche energy rating of 49 mJ.
P-CHANNEL MOSFET,DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU055P06L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |