The MCU036P06L is a P-channel MOSFET in a DPAK (TO-252) package, designed for switching applications. It has a drain-source voltage rating of -60 V and a continuous drain current of -28 A at 25°C. The device features a thermal resistance of 50°C/W from junction to ambient and 2.2°C/W from junction to case. The gate-source voltage is rated at ±20 V, and the on-resistance is 28 mΩ at -10 V gate voltage and -10 A drain current. Operating junction temperature ranges from -55°C to +150°C. The package is halogen-free, meets UL 94 V-0 flammability rating, and is RoHS compliant. The part has a standard tape and reel packaging of 2.5K pcs per reel.
P-CHANNEL MOSFET,DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU036P06L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |