MCTL2D6N06YL-TP is an N-channel MOSFET with a 60 V drain-source voltage rating, using Split Gate Trench technology in a TOLL-8L package. It has a continuous drain current of 150 A at 25°C, a total power dissipation of 158 W, and a junction-to-case thermal resistance of 0.95°C/W. The device features a gate threshold voltage range of 1.0 to 2.5 V, a drain-source on-resistance of up to 4.0 mΩ at 4.5 V gate drive, and a single-pulsed avalanche energy of 242 mJ. It is halogen-free, RoHS compliant, and operates from -55°C to +175°C. The package dimensions are 10.58 mm maximum length, 9.90 mm maximum width, and 3.30 mm maximum height. The -TP suffix indicates tape and reel packaging with 2,000 pieces per reel.
N-CHANNEL MOSFET,TOLL-8L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCTL2D6N06YL-TPTR-ND |
| Product Name | Single FETs, MOSFETs |