P-channel MOSFET in SOT-223 package, rated for -60 V drain-source voltage and -3.5 A continuous drain current at 25°C, with a power dissipation of 1.7 W and junction temperature range of -55°C to +150°C. Thermal resistance is 71°C/W. Features include RoHS compliance, halogen-free construction meeting UL 94 V-0 flammability rating, and moisture sensitivity level 3. Package dimensions are 6.70 mm maximum length, 3.70 mm maximum width, and 0.84 mm maximum height.
P-CHANNEL MOSFET,SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCT072P06L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |