Micro Commercial Components Corp. Single FETs, MOSFETs MCT06P03-TP

Description
MOSFET
Request a Quote
Description
MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCT06P03 is a P-channel MOSFET using trench technology, packaged in an SOT-223 case with dimensions of 6.30-6.70 mm in length, 3.30-3.70 mm in width, and 6.70-7.30 mm in height. It has a drain-source voltage rating of -30 V, a continuous drain current of -6 A at 25°C and -3.8 A at 100°C, and a maximum power dissipation of 2.1 W. The junction temperature ranges from -55°C to +150°C, with a thermal resistance of 59°C/W. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. It is rated for moisture sensitivity level 3.

Datasheet Summary
Powered by GS/AI

The MCT06P03 is a P-channel MOSFET using trench technology, packaged in an SOT-223 case with dimensions of 6.30-6.70 mm in length, 3.30-3.70 mm in width, and 6.70-7.30 mm in height. It has a drain-source voltage rating of -30 V, a continuous drain current of -6 A at 25°C and -3.8 A at 100°C, and a maximum power dissipation of 2.1 W. The junction temperature ranges from -55°C to +150°C, with a thermal resistance of 59°C/W. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. It is rated for moisture sensitivity level 3.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCT06P03-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCT06P03-TPTR-ND
Single FETs, MOSFETs 353-MCT06P03-TPTR-ND
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCT06P03-TPTR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
590A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1353328-DRV8886ATPWPR - Win Source Electronics
Specs
Transistor Type Bipolar RF; MOSFET; Power-MOSFET
Package Type SOT3
View Details