The MCT01N65 is a super-junction N-channel MOSFET in an SOT-223 package, rated for a drain-source voltage of 650 V and a continuous drain current of 1 A at 25°C, reducing to 0.6 A at 100°C. It features a junction temperature range of -55°C to +150°C, a thermal resistance of 62°C/W, and a total power dissipation of 2.0 W. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Physical dimensions are 6.30-6.70 mm in length, 3.30-3.70 mm in width, and 6.70-7.30 mm in height. The part includes a body diode with a forward voltage of 1.3 V and a reverse recovery time of 126 ns.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCT01N65-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |