Dual N-channel MOSFET in an SOP-8 package for switching applications, with a 60 V drain-source voltage rating and 8 A continuous drain current at 25°C. The device features a maximum on-resistance of 28 mΩ at 4.5 V gate drive, a total gate charge of 41.9 nC, and a thermal resistance of 77°C/W. Operating junction temperature ranges from -55°C to +150°C. The epoxy meets UL 94 V-0 flammability rating and the part is RoHS compliant with a halogen-free, green designation.
MOSFET 2N-CH 60V 8A 8SOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQD08N06-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |