Dual P-channel MOSFET in SOP-8 package for switching applications, with a drain-source voltage rating of -30 V and continuous drain current of -4 A at 25°C and -2.5 A at 100°C. The device features a maximum on-resistance of 110 mΩ at VGS = -4.5 V and ID = -3.2 A, and a thermal resistance of 100°C/W. It meets UL 94 V-0 flammability rating and is RoHS compliant. Dimensions are 6.20 mm (length) × 5.10 mm (width) × 1.75 mm (height).
DUAL P-CHANNEL MOSFET,SOP-8
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQD065P03L-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |