MCP9D0N10YH is an N-channel MOSFET in a TO-220AB(H) package, designed for high-performance switching applications. It has a drain-source voltage rating of 100 V and a continuous drain current of 55 A at 100°C, with a maximum total power dissipation of 115 W. The device features a split gate trench structure, a gate-source threshold voltage range of 2.0 V to 4.0 V, and a typical on-resistance of 7.1 mΩ at 10 V gate drive. Thermal resistance is 1.3°C/W junction to case and 35°C/W junction to ambient on a 1 in² FR-4 board. It meets UL 94 V-0 flammability requirements, is RoHS compliant, and operates from -55°C to 175°C junction temperature. The package dimensions conform to standard TO-220AB(H) form factor.
N-CHANNEL MOSFET,TO-220AB(H)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCP9D0N10YH-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |