MCP18N20A-BP is an N-channel MOSFET in a TO-220AB(H) package with dimensions of 15.10 to 16.10 mm in length, 9.70 to 10.30 mm in width, and 4.37 to 4.77 mm in height. It operates with a drain-source voltage of 200 V and a gate-source voltage of ±20 V, supporting a continuous drain current of 18 A at 25°C and 11.4 A at 100°C. The device has a thermal resistance of 0.7°C/W from junction to case and can dissipate up to 330 mJ in single-pulse avalanche energy. It features a drain-source on-resistance of 0.12 to 0.15 Ω at 10 V gate drive and 9 A current. The part is halogen-free, meets UL 94 V-0 flammability rating, and is RoHS compliant. It has a junction temperature range of -55°C to +150°C and is designed for fast switching with improved dv/dt capability.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCP18N20A-BPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |