AEC-Q101 qualified N-channel MOSFET in a DFN2020-6(SWF) package measuring 2.10 mm by 1.90 mm, designed for automotive applications. It has a drain-source voltage rating of 60 V, continuous drain current of 15 A at 25°C and 9 A at 100°C, and a maximum power dissipation of 20 W. The device features a junction-to-case thermal resistance of 6°C/W and a junction-to-ambient thermal resistance of 80°C/W. It is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability requirements with an operating junction temperature range of -55°C to +150°C.
N-CHANNEL MOSFET,DFN2020-6(SWF
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCMWF039N06LHE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |