Micro Commercial Components Corp. Single FETs, MOSFETs MCG53N06A-TP

Description
N-Channel 60V 53A 45W Surface Mount DFN3333
Request a Quote Datasheet
Description
N-Channel 60V 53A 45W Surface Mount DFN3333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCG53N06A-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCG53N06A-TPDKR-ND
Single FETs, MOSFETs 353-MCG53N06A-TPDKR-ND
N-Channel 60V 53A 45W Surface Mount DFN3333

N-Channel 60V 53A 45W Surface Mount DFN3333

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCG53N06A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCG53N06A-TPCT-ND
Single FETs, MOSFETs 353-MCG53N06A-TPCT-ND
N-Channel 60V 53A 45W Surface Mount DFN3333

N-Channel 60V 53A 45W Surface Mount DFN3333

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCG53N06A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCG53N06A-TPTR-ND
Single FETs, MOSFETs 353-MCG53N06A-TPTR-ND
N-Channel 60V 53A 45W Surface Mount DFN3333

N-Channel 60V 53A 45W Surface Mount DFN3333

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1337158-MCG53N06A-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1337158-MCG53N06A-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1337158-MCG53N06A-TP
Win Source Part Number: 1337158-MCG53N06A-TP Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 5,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 45W Mounting Type: Surface Mount Package / Case: 8-VDFN Exposed Pad Supplier Device Package: DFN3333 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Base Product Number: MCG53N06 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 53A Rds On (Max) @ Id, Vgs: 8.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 35 V

Win Source Part Number: 1337158-MCG53N06A-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 5,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 45W
Mounting Type: Surface Mount
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: DFN3333
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Base Product Number: MCG53N06
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 53A
Rds On (Max) @ Id, Vgs: 8.2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 35 V

Buy Now Datasheet
Single FETs, MOSFETs - MCG53N06A-TP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MCG53N06A-TP
Single FETs, MOSFETs MCG53N06A-TP
N-CHANNEL MOSFET,DFN3333

N-CHANNEL MOSFET,DFN3333

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 353-MCG53N06A-TPDKR-ND 1337158-MCG53N06A-TP MCG53N06A-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-VDFN Exposed Pad SOT3 8-VDFN Exposed Pad
PD 45000 milliwatts 45000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data