The MCB110N10Y-TP is a 100 V N-channel MOSFET in a D2-PAK package, designed for high-efficiency switching applications. It features a maximum continuous drain current of 110 A at 25°C and 70 A at 100°C, with a drain-source on-resistance of 4.5 to 5 mΩ at 10 V gate drive. The device has a thermal resistance of 0.48°C/W junction-to-case and supports a junction operating temperature range of -55°C to +150°C. It meets UL 94 V-0 flammability rating, is halogen-free and RoHS compliant, and has moisture sensitivity level 1. Pulse avalanche energy is rated at 400 mJ. Package dimensions are 8.40 to 9.40 mm (A), 9.60 to 10.60 mm (B), 4.20 to 4.80 mm (C), and 14.60 to 15.87 mm (D-S).
N-CHANNEL MOSFET,D2-PAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCB110N10Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |