The MCB014P06L is a P-channel MOSFET using trench MV technology, housed in a D2-PAK package measuring 9.40 mm by 15.87 mm, designed for high-efficiency switching applications. It has a drain-source voltage rating of -60 V, continuous drain current of -62 A at 25°C, and power dissipation of 115 W. Thermal resistance is 1.3°C/W from junction to case and 44°C/W from junction to ambient. The device operates over a junction temperature range of -55°C to +175°C, meets UL 94 V-0 flammability rating, is halogen-free, and is RoHS compliant. It features a gate threshold voltage range of -1.2 V to -2.4 V, on-resistance up to 22 mΩ at -4.5 V gate drive, and total gate charge of 112 nC.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCB014P06L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |