N-channel MOSFET in DFN5060-C package for high-current switching applications, with a drain-source voltage rating of 40 V and continuous drain current of 330 A at 25°C. The package provides excellent heat dissipation with a junction-to-case thermal resistance of 0.6°C/W and junction-to-ambient thermal resistance of 50°C/W. The device has a gate-source voltage rating of ±20 V, a drain-source on-resistance of 0.65 mΩ at 10 V gate drive, and a total gate charge of 133 nC. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating with an operating junction temperature range of -55°C to +175°C.
MOSFET N-CH 40 330A DFN5060-C
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCACL330N04Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |