The MCACL220N04YHE3 is an N-channel MOSFET with a 40 V drain-source voltage rating and a continuous drain current of 220 A at 25°C, designed for high-power switching applications. It features a DFN5060-C package with dimensions of 5.15 to 5.55 mm in length and 5.95 to 6.15 mm in width, optimized for thermal performance. The device has a junction-to-ambient thermal resistance of 54°C/W and a junction-to-case thermal resistance of 1.2°C/W, with an operating junction temperature range of -55°C to +175°C. It is AEC-Q101 qualified, RoHS compliant, and halogen-free, meeting UL 94 V-0 flammability standards. The on-resistance is 0.95 mΩ at 10 V gate-source voltage and 20 A drain current. The total gate charge is 131 nC, with input, output, and reverse transfer capacitances of 7216 pF, 1318 pF, and 59 pF respectively at specified conditions.
MOSFET N-CH 40 220A DFN5060-C
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCACL220N04YHE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |