N-channel MOSFET for automotive applications, packaged in a DFN5060 case, with a 60 V drain-source voltage rating, capable of continuous drain current up to 52 A at 25°C and 36 A at 100°C, and a total power dissipation of 50 W. It is AEC-Q101 qualified, RoHS compliant, and features a split-gate trench structure. The thermal resistance is 58 °C/W junction-to-ambient and 3 °C/W junction-to-case. Operating junction and storage temperature range is -55°C to +175°C.
N-CHANNEL MOSFET,DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC9D5N06YLHE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |