MCAC95N06YHE3-TP is an N-channel MOSFET with a 60 V drain-source voltage rating and a continuous drain current of 95 A, designed for high-efficiency switching applications. It uses Split Gate Trench MOSFET technology and is housed in a DFN5060 package measuring 6.35 mm by 5.64 mm. The device has a thermal resistance of 50°C/W junction-to-ambient and 1.1°C/W junction-to-case, and is AEC-Q101 qualified for automotive use. Operating junction and storage temperatures range from -55°C to +150°C. It is RoHS compliant and halogen-free.
MOSFET N-CH 60 95A DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC95N06YHE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |