N-channel MOSFET in DFN5060 package for switching applications, rated at 40 V drain-source voltage, 75 A continuous drain current at 25°C, and 53 A at 100°C, with a maximum power dissipation of 74 W. It features a split gate trench structure, RDS(on) of 5.2 to 6.8 mΩ at 10 V gate drive, and thermal resistance of 2.1°C/W junction-to-case. AEC-Q101 qualified, RoHS compliant, with UL 94 V-0 flammability rating and operating junction temperature range from -55°C to +175°C.
MOSFET N-CH 40 75A DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC75N04YHE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |