N-channel MOSFET in a DFN5060 package for high-efficiency switching applications, rated for 60 V drain-source voltage and 65 A continuous drain current at 25°C. Features Split Gate Trench technology with a typical on-resistance of 5.7 mΩ at 10 V gate drive. Thermal resistance is 1.5°C/W junction-to-case and 50°C/W junction-to-ambient.
MOSFET N-CH 60 65A DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC65N06Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |