The MCAC5D2N10YL is an N-channel MOSFET using Split Gate Trench technology, packaged in a DFN5060 with dimensions of 6.35 mm × 5.55 mm × 1.20 mm. It has a drain-source voltage rating of 100 V, continuous drain current of 95 A at 25°C, and total power dissipation of 104 W. Thermal resistance is 50°C/W junction-to-ambient and 1.2°C/W junction-to-case. The device supports a single-pulse avalanche energy of 400 mJ and has a gate-source voltage range of ±20 V. Operating junction and storage temperatures range from -55°C to +150°C. It meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free. The device is rated for Moisture Sensitivity Level 1.
MOSFET N-CH 100 95A DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC5D2N10YL-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |