Dual high-voltage switching diodes, encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAV23 series - Dual high-voltage switching diodes SOT-143 4-Pin Product overview: BAV23,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23,215 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022221-BAV23,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 225mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Diode Array 2 Independent Standard 200V 225mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Standard 200V 225mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Standard 200V 225mA (DC) Surface Mount TO-253-4, TO-253AA
DIODE ARR GP 200V 225MA SOT143B
250V 250mW 2 Independent 1.25V@200mA 50ns 225mA SOT-143 Switching Diode ROHS
SIGNAL DIODE, DUAL ISOLATED, SOT-143B; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:250V; Average Forward Current:225mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes
DIODE ARRAY GP 200V 225MA SOT143
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Diodes | Diode Arrays |
| Product Number | BAV23,215 | 286-BAV23,215 | 1022221-BAV23,215 | 1727-BAV23,215CT-ND | BAV23,215 | BAV23,215 | 20M6748 | BAV23,215 |
| Product Name | Dual high-voltage switching diodes | Dual Diode and Rectifier | Diodes, Rectifiers - Arrays - BAV23,215 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Switching Diode | Signal Diode, Dual Isolated, Sot-143B; Diode Configuration Nexperia | Diode Arrays |
| Diode Applications | Switching; High Voltage | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 1 to 1.00E-3 volts | 1 volts | 1 volts | 1.25 volts | 1.25 volts | 1 volts | ||
| IF | 225 mA | 225 mA | ||||||
| VR | 200 volts | 200 volts | 250 volts | 200 volts |