Micro Commercial Components Corp. Single Diodes GS1D-TP

Description
Diode Standard 200V 1A Surface Mount DO-214AC (HSMA)
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount DO-214AC (HSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GS1D-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GS1D-TPTR-ND
Single Diodes GS1D-TPTR-ND
Diode Standard 200V 1A Surface Mount DO-214AC (HSMA)

Diode Standard 200V 1A Surface Mount DO-214AC (HSMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1061172-GS1D-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1061172-GS1D-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1061172-GS1D-TP
Win Source Part Number: 1061172-GS1D-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (HSMA) Alternative Parts (Cross-Reference): S1J-13-F; S1J-E3/61T; S1A-E3/61T; S1D-E3/61T; S1D-13-F; S1G-13-F; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: GS1D-TPTR,Q8322467,G S1D-TPCT,GS1DTP,GS1D -TPDKR Base Product Number: GS1D

Win Source Part Number: 1061172-GS1D-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (HSMA)
Alternative Parts (Cross-Reference): S1J-13-F; S1J-E3/61T; S1A-E3/61T; S1D-E3/61T; S1D-13-F; S1G-13-F;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: GS1D-TPTR,Q8322467,GS1D-TPCT,GS1DTP,GS1D-TPDKR
Base Product Number: GS1D

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GS1D-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GS1D-TP
Discrete Semiconductor Products - Diodes - Rectifiers GS1D-TP
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number GS1D-TPTR-ND 1061172-GS1D-TP GS1D-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV66K12 - Micross Components, Inc.
Specs
IFSM 14 amps
IF 1200 mA
trr 2500 ns
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia - 37K9321 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 40 volts
VF 1 volts
View Details
80V 250MW Diode and Rectifier - 284-BAR9002ELE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
6 suppliers