The FMMT720-TP is a PNP silicon planar transistor in an SOT-23 package, measuring up to 3.04 mm in length, 2.64 mm in width, and 1.40 mm in height. It has a collector-base and collector-emitter voltage rating of -40 V, an emitter-base voltage rating of -5 V, and a continuous collector current of -1.5 A. The device dissipates 350 mW at 25°C with a thermal resistance of 357°C/W. The junction and storage temperature range is -55°C to +150°C. It meets UL 94 V-0 flammability rating, is halogen-free, and RoHS compliant. The DC current gain ranges from 12 to 300 depending on collector current, with a transition frequency of 150 MHz and collector-emitter saturation voltage of -0.22 V at -1 A collector current and -50 mA base current.
TRANS PNP 40V 1.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT720-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |