The FMMT5540X is a PNP bipolar transistor in an SOT-89 package, rated for a collector-emitter voltage of -40 V, collector current of -4 A, and power dissipation of 3.3 W at 25°C. It has a junction temperature range of -55°C to +150°C, and thermal resistance from junction to case of 38 °C/W. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. DC current gain ranges from 50 to 250, with collector-emitter saturation voltage as low as -160 mV at -2 A. Transition frequency is 90 MHz.
TRANSISTORS,SOT89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT5540X-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |