The FMMT5130S is a PNP bipolar transistor in an SOT-23 package, designed for general-purpose switching and amplification applications. It has a collector-emitter voltage rating of -30 V, a continuous collector current of -1 A, and a power dissipation of 300 mW. The junction and storage temperature range is -55°C to +150°C. The transistor features a DC current gain (hFE) of 210 to 300 at -2 V collector-emitter voltage and collector currents of -500 mA to -1 A. Collector-emitter saturation voltage is -225 mV at -1 A collector current and -50 mA base current. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The SOT-23 package dimensions are 2.80 to 3.04 mm in length and 2.10 to 2.64 mm in width. The part is supplied in tape and reel packaging with 3,000 pieces per reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT5130S-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |