NPN silicon planar transistor in SOT-23 package for medium power applications, rated for 150 V collector-emitter voltage, 1 A continuous collector current, and 300 mW power dissipation at 25°C, with a junction temperature range of -55°C to +150°C. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Thermal resistance from junction to ambient is 417 °C/W. DC current gain ranges from 160 to 320 at I_C = 200 mA and V_CE = 5 V. Transition frequency is 140 MHz. Collector-emitter saturation voltage is 0.3 V at I_C = 500 mA and I_B = 50 mA.
TRANS NPN 150V 1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT495-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |