The FMMT306PX is a PNP silicon transistor in an SOT-89 package with dimensions of 4.70 mm max length, 4.35 mm max width, and 1.50 mm typ. height. It has a collector-base voltage rating of -100 V, collector-emitter voltage of -100 V, and emitter-base voltage of -5 V. The maximum collector current is -3.7 A, with a power dissipation of 0.5 W at 25°C. Junction and storage temperature range is -55°C to +150°C. Thermal resistance from junction to ambient is 250°C/W when mounted on an FR-4 board. The transistor offers DC current gain (hFE) from 25 to 200 depending on collector current, collector-emitter saturation voltage as low as -60 mV at -0.5 A, and a transition frequency of 100 MHz. It is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 1.
TRANSISTORS,SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT306PX-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |