The FMMT304NXHE3 is an NPN bipolar transistor in an SOT-89 package, rated for a collector-emitter voltage of 60 V and a continuous collector current of 4.7 A, with a power dissipation of 600 mW. It operates over a junction temperature range of -55°C to +150°C and has a thermal resistance of 208°C/W. The device features a minimum DC current gain of 75 at 4.7 A collector current, a collector-emitter saturation voltage of 245 mV at 4.7 A and 235 mA base current, and a transition frequency of 100 MHz. It is AEC-Q101 qualified, meets UL 94 V-0 flammability rating, is halogen-free, and RoHS compliant. The SOT-89 package measures 4.30 to 4.70 mm in length, 3.91 to 4.35 mm in width, and 1.40 to 1.60 mm in lead spacing, with a typical height of 1.55 mm.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-FMMT304NXHE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |