The DTC124ESA is a single, pre-biased NPN transistor in a TO-92S package, designed for inverter circuit applications with integrated bias resistors eliminating external components. It supports a maximum supply voltage of 50 V, output current up to 100 mA, and power dissipation of 300 mW, with a junction temperature rating up to 150 ℃. The device meets UL 94 V-0 flammability standards and is RoHS compliant. The TO-92S package has dimensions of 1.42-1.62 mm in height, 3.05-3.25 mm in width, and 15.10-15.50 mm in lead length. The -BP suffix indicates bulk packaging at 100K pcs per carton.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC124ESA-BP-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |