The DTC124ESA is a single, pre-biased NPN bipolar transistor in a TO-92S package, designed for inverter circuit applications with integrated bias resistors eliminating the need for external components. It supports a maximum supply voltage of 50 V and output current up to 100 mA, with a power dissipation rating of 300 mW. The junction temperature ranges from -55°C to 150°C, and the epoxy meets UL 94 V-0 flammability rating. The device is RoHS compliant and has a transition frequency of 250 MHz. Moisture sensitivity level is 1. The -AP suffix indicates ammo packing, but the core electrical and physical specifications are shared across the series.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 300mW Through Hole TO-92S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC124ESA-APTB-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |