The DTC123YCAHE3 is an NPN digital transistor with built-in biasing resistors, designed for switching applications. It is packaged in an SOT-23 case measuring 3.04 mm maximum length, 2.64 mm maximum width, and 1.40 mm maximum height. The device has a maximum supply voltage of 50 V, an output current rating of 100 mA, and a power dissipation of 200 mW. It operates with a junction temperature range of -55°C to +150°C and features a junction-to-ambient thermal resistance of 625 °C/W. The part is AEC-Q101 qualified, RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 1.
DIGITAL TRANSISTOR NPN, SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC123YCAHE3-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |