The DTC114EUAHE3-TP is a single pre-biased NPN digital transistor in an SOT-323 package, measuring 2.20 mm x 1.35 mm x 1.10 mm, designed for simple inverter circuit implementation with built-in bias resistors. It operates with a maximum supply voltage of 50 V, output current of 100 mA, and power dissipation of 200 mW, with a junction temperature range of -55°C to 150°C. The device features an input resistance range of 7 to 13 kΩ, a resistance ratio of 0.8 to 1.2, and a DC current gain of at least 33 at 5 V and 5 mA. It meets AEC-Q101 qualification, is RoHS compliant, halogen-free, and has UL 94 V-0 flammability rating. Moisture sensitivity level is 1.
BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTC114EUAHE3-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |