The DTA124EUAHE3-TP is a pre-biased NPN digital transistor in an SOT-323 package, designed for simplified inverter circuit design with integrated bias resistors. It has a maximum supply voltage of -50 V, output current of -100 mA, and power dissipation of 200 mW. The junction temperature range is -55°C to +150°C, with a thermal resistance of 625°C/W. It is AEC-Q101 qualified, RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Input resistance is 15.4 to 28.6 kΩ, with a resistance ratio of R2/R1 between 0.8 and 1.2. Transition frequency is 200 MHz at V_CE = -10 V and I_C = -5 mA.
BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA124EUAHE3-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |