Rectifier Diode, 1 Phase, 1 Element, 0.25A, 250V V(RRM), Silicon, DO-35
BAV20; BAV21 - General purpose diodes AXIAL 2-Pin Product overview: BAV21,113 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21,113 can be used for catalog matching and distributor lookup.
Diode Standard 200V 250mA (DC) Through Hole ALF2
DIODE GEN PURP 200V 250MA ALF2
DIODE, SMALL SIGNAL, 250V, DO-204AH; Diode Configuration:Single
DIODE GEN PURP 200V 250MA ALF2
250mA Single 250V 1.25V@200mA DO-35 Diodes - General Purpose ROHS
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | General Purpose Diodes | General Purpose Diodes |
| Product Number | BAV21,113 | 280-BAV21,113 | 1727-2084-2-ND | BAV21,113 | 93X3853 | BAV21,113 | BAV21,113 |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 250V, Do-204Ah; Diode Configuration Nexperia | Single Diodes | Diodes >> Diodes - General Purpose | |
| Package | SOD27 | DO-35; DO-204AH, DO-35, Axial | DO-35 | ||||
| Life Cycle Stage | Obsolete | Active | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | 175 C (347 F) | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts |